NEN - NVN-ISO/TS 13732-2
Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 2: Human contact with surfaces at moderate temperature
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2001 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Ergonomics): | 13.180 |
scope:
Presents principles and methods for predicting the thermal sensation and degree of discomfort for people where parts of the body are in contact with solid surfaces at moderate surface temperatures (approximately 10 °C to 40 °C). It deals with the thermal sensation for contacts of the hand, foot and for the sitting position on the floor.
Document History
NVN-ISO/TS 13732-2
May 1, 2001
Ergonomics of the thermal environment - Methods for the assessment of human responses to contact with surfaces - Part 2: Human contact with surfaces at moderate temperature
Presents principles and methods for predicting the thermal sensation and degree of discomfort for people where parts of the body are in contact with solid surfaces at moderate surface temperatures...