NEN-ISO 8528-1

Reciprocating internal combustion engine driven alternating current generating sets - Part 1: Application, ratings and performance

active, Most Current
Organization: NEN
Publication Date: 1 June 2005
Status: active
Page Count: 26
ICS Code (Generating sets): 29.160.40
ICS Code (Internal combustion engines): 27.020
scope:

This part of ISO 8528 defines various classifications for the application, rating and performance of generating sets consisting of a Reciprocating Internal Combustion (RIC) engine, Alternating Current (a.c.) generator and any associated controlgear, switchgear and auxiliary equipment. It applies to a.c. generating sets driven by RIC engines for land and marine use, excluding generating sets used on aircraft or to propel land vehicles and Iocomotives. For some specific applications (e.g. essential hospital supplies, high-rise buildings) supplementary requirements may be necessary. The provisions of this part of ISO 8528 should be regarded as the basis for establishing any supplementary requirements. For other reciprocating-type prime movers (e.g. sewage-gas engines, steam engines), the provisions of this part of ISO 8528 should be used as a basis for establishing these requirements. Generating sets meeting the requirements of this International Standard are used to generate electrical power for continuous, peak-load and standby applications. The classifications laid down in this part of ISO 8528 are intended to help understanding between manufacturer and customer.

Document History

NEN-ISO 8528-1
June 1, 2005
Reciprocating internal combustion engine driven alternating current generating sets - Part 1: Application, ratings and performance
This part of ISO 8528 defines various classifications for the application, rating and performance of generating sets consisting of a Reciprocating Internal Combustion (RIC) engine, Alternating...
Advertisement