NEN-EN-ISO 10893-7

Non-destructive testing of steel tubes - Part 7: Digital radiographic testing of the weld seam of welded steel tubes for the detection of imperfections

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 32
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This part of ISO 10893 specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDA) of the longitudinal or helical weld seams of automatic fusion arc-welded steel tubes for the detection of imperfections. This part of ISO 10893 specifies acceptance levels and calibration procedures. This part of ISO 10893 can also be applicable to the testing of circular hollow sections.

Document History

NEN-EN-ISO 10893-7
April 1, 2011
Non-destructive testing of steel tubes - Part 7: Digital radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
This part of ISO 10893 specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDA) of the longitudinal or...
April 1, 2009
Non-destructive testing of steel tubes - Part 7: Digital radiographic testing of the weld seam of welded steel tubes for the detection of imperfections
This part of ISO 10893 specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDA), of the longitudinal or...

References

Advertisement