NEN-ISO 8136
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium series - Port dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Lays down the port dimensions for cylinders as requireed for interchangeability of commonly used hydraulic cylinders. The table contains the bore sizes as follows: 25,32, 40, 50, 63, 80, 100, 125, 160, 200, 250, 320, 400, 500 mm; and for square and rectangular flanges the nominal flange sizes (DN): 13, 19, 25, 32, 38 mm.
Document History
NEN-ISO 8136
December 1, 1995
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium series - Port dimensions
Lays down the port dimensions for cylinders as requireed for interchangeability of commonly used hydraulic cylinders. The table contains the bore sizes as follows: 25,32, 40, 50, 63, 80, 100, 125,...