NEN-ISO 2943

Hydraulic fluid power - Filter elements - Verification of material compatibility with fluids

active, Most Current
Organization: NEN
Publication Date: 1 December 1998
Status: active
Page Count: 14
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

Specifies a method of verifying the compatibility of materials comprising a hydraulic fluid power filter element with a designated fluid, by verifying the ability of the filter element to maintain its collapse burst rating after being subjected to the designated system fluid at a high and/or low temperature.

Document History

NEN-ISO 2943
December 1, 1998
Hydraulic fluid power - Filter elements - Verification of material compatibility with fluids
Specifies a method of verifying the compatibility of materials comprising a hydraulic fluid power filter element with a designated fluid, by verifying the ability of the filter element to maintain...
December 1, 1995
Hydraulic fluid power - Filter elements - Verification of material compatibility against the hydraulic fluid
This International Standard specifies a method for verifying the compatibility of the materials comprising a hydraulic fluid power filter element with a designated fluid, by verifying the ability of...
Advertisement