NEN-EN 50131-4
Alarm systems - Intrusion and hold-up systems - Part 4: Warning devices
| Organization: | NEN |
| Publication Date: | 1 July 2017 |
| Status: | pending |
| Page Count: | 36 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This European Standard includes requirements for warning devices used for notification in intrusion and hold up alarm systems installed in buildings. Four grades of warning device are described corresponding to each of the four security grades given in EN 50131-1. Requirements are also given for four environmental classes covering applications in indoor and outdoor locations as specified in EN 50130-5. This European Standard does not deal with requirements for compliance with EC regulatory Directives, such as the EMC Directive, Low Voltage Directive, etc. except that it specifies the equipment operating conditions for EMC susceptibility testing as required by EN 50130-4.
Document History