NEN-EN 637

Plastics piping systems - Glass-reinforced plastic components - Determination of amount of constituents using the gravimetric method

active
Organization: NEN
Publication Date: 1 November 1994
Status: active
Page Count: 10
ICS Code (Plastics pipes): 23.040.20
scope:

This standard specifies a method for the determination of constituent materials of a test sample cut from a glass-reinforced plastics (GRP) component intended for use in a piping system. It includes determination of resin, glass, aggregate and filler contents, and determination of the type and arrangement of the constituent glass layers. Two burning temperatures are given, related to the stability of the glass reinforcement at elevated temperatures. Application to other composite components should be considered in the referring standard.

Document History

July 1, 2017
Plastics piping systems - Glass-reinforced plastic components - Determination of amount of constituents using the gravimetric method
A description is not available for this item.
NEN-EN 637
November 1, 1994
Plastics piping systems - Glass-reinforced plastic components - Determination of amount of constituents using the gravimetric method
This standard specifies a method for the determination of constituent materials of a test sample cut from a glass-reinforced plastics (GRP) component intended for use in a piping system. It includes...
Advertisement