NEN - NPR-CR 10260
Designation systems for steel - Additional symbols
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1998 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Steels): | 77.080.20 |
scope:
It sets out additional symbols which may aupplement the principal symbols of steel names as defined in EN 10027-1 and certain additional symbols which may supplement steel numbers as defined in EN 10027-2 thus poviding a complete abbreviated identification of a steel or steel product.
Document History
NPR-CR 10260
May 1, 1998
Designation systems for steel - Additional symbols
It sets out additional symbols which may aupplement the principal symbols of steel names as defined in EN 10027-1 and certain additional symbols which may supplement steel numbers as defined in EN...