NEN-EN 50525-2-12

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-12: Cables for general applications - Extensible leads for thermoplastic PVC insulation

inactive
Organization: NEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 16
ICS Code (Cables): 29.060.20
scope:

EN 50525-2-12 applies to thermoplastic (PVC) insulated and PVC sheathed extensible leads. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are intended for the connection of domestic appliances to the fixed supply. Circular cables and flat cables are included. The maximum conductor operating temperature for each of the cables in this standard is 70 °C.

Document History

June 1, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U₀/U) - Part 2-12: Cables for general applications - Cables with thermoplastic PVC insulation for extensible leads
EN 50525-2-12 applies to thermoplastic (PVC) insulated and PVC sheathed extensible leads. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are intended for the...
NEN-EN 50525-2-12
November 1, 2008
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V - Part 2-12: Cables for general applications - Extensible leads for thermoplastic PVC insulation
EN 50525-2-12 applies to thermoplastic (PVC) insulated and PVC sheathed extensible leads. The cables are of rated voltages U0/U up to and including 300/500 V. The cables are intended for the...
Advertisement