NEN-ISO 14649-11

Industrial automation systems and integration - Physical device control - Data model for computerized numerical controllers - Part 11: Process data for milling

active, Most Current
Organization: NEN
Publication Date: 1 December 2004
Status: active
Page Count: 72
ICS Code (Numerically controlled machines): 25.040.20
scope:

This part of ISO 14649 specifies the technology-specific data elements needed as process data for milling. Together with the general process data described in ISO 14649-10, it describes the interface between computerised numerical controller and the programming system (i.e. CAM system or shop floor programming system) for milling. It can be used for milling operations on all types of machines, be it milling machines, machining centers, or lathes with motorised tools capable of milling. The scope of this part does not include any other technologies, like turning, grinding, or EDM. These technologies will be described in further parts of ISO 14649. The subject of the milling_schema, which is described in this part of ISO 14649, is the definition of technologyspecific data types representing the machining process for milling and drilling. This includes both milling of freeform surfaces as well as milling of prismatic workpieces (also known as 2½D-milling). Not included in this schema are geometric items, representations, manufacturing features, executable objects, and base classes which are common for all technologies. They are referenced from ISO 10303's generic resources and ISO 14649-10. The description of process data is done using the EXPRESS language as defined in ISO 10303-11. The encoding of the data is done using ISO 10303-21.

Document History

NEN-ISO 14649-11
December 1, 2004
Industrial automation systems and integration - Physical device control - Data model for computerized numerical controllers - Part 11: Process data for milling
This part of ISO 14649 specifies the technology-specific data elements needed as process data for milling. Together with the general process data described in ISO 14649-10, it describes the interface...
July 1, 2003
Industrial automation systems and integration - Physical device control - Data model for computerized numerical controllers - Part 11: Process data for milling
This part of ISO 14649 specifies the technology-specific data elements needed as process data for milling. Together with the general process data described in ISO 14649-10, it describes the interface...
Advertisement