NEN-EN-ISO 12215-6

Small craft - Hull construction and scantlings - Part 6: Structural arrangements and details

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 16
ICS Code (Small craft): 47.080
scope:

This part of ISO 12215 concerns structural details and structural components not explicitly included in ISO 12215-5, ISO 12215-7, ISO 12215-8 and ISO 12215-9. It applies to monohull and multihull small craft constructed from fibre reinforced plastics (FRP), aluminium or steel alloys, wood or other suitable boat building material, with a hull length, in accordance with ISO 8666, of up to 24 m. This part of ISO 12215 fulfils two functions. Firstly, it supports ISO 12215-5 by providing further explanations and calculation procedures and formulae. Secondly, it gives a number of examples of arrangements and structural details which illustrate principles of good practice. These principles provide a standard against which alternative arrangements and structural details can be benchmarked, using the equivalence criteria specified in this part of ISO 12215.

Document History

April 1, 2008
Small craft - Hull construction and scantlings - Part 6: Structural arrangements and details
This part of ISO 12215 concerns structural details and structural components not explicitly included in ISO 12215-5, ISO 12215-7, ISO 12215-8 and ISO 12215-9. It applies to monohull and multihull...
August 1, 2005
Small craft - Hull construction and scantlings - Part 6: Structural arrangements and details
This part of ISO 12215 concerns structural details and structural components not explicitly included in ISO 12215-5, ISO 12215-7, ISO 12215-8 and ISO 12215-9. It applies to monohull and multihull...
NEN-EN-ISO 12215-6
December 1, 2000
Small craft - Hull construction and scantlings - Part 6: Structural arrangements and details
This part of ISO 12215 concerns structural details and structural components not explicitly included in ISO 12215-5, ISO 12215-7, ISO 12215-8 and ISO 12215-9. It applies to monohull and multihull...
Advertisement