NEN-EN-IEC 61076-4-102

Connectors for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 4-102: Printed board connectors with assessed quality - Detail specification for two-part single-pole connectors, for multiple uses on plug-in-units, with pre-centring, coding and early mating features, having a metric grid in accordance with IEC 60917

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 88
ICS Code (Plug-and-socket devices. Connectors): 31.220.10

Document History

NEN-EN-IEC 61076-4-102
February 1, 1999
Connectors for use in d.c., low-frequency analogue and in digital high-speed data applications - Part 4-102: Printed board connectors with assessed quality - Detail specification for two-part single-pole connectors, for multiple uses on plug-in-units, with pre-centring, coding and early mating features, having a metric grid in accordance with IEC 60917
A description is not available for this item.
Advertisement