NEN-EN 50377-2-1

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 2-1: Type FC-PC terminated on IEC 60793-2 category B1 singlemode fibre

active, Most Current
Organization: NEN
Publication Date: 1 October 2001
Status: active
Page Count: 37
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve FC/PC connector set (plud adaptor plug) must meet in order for it to be categorised as an EN standard product.

Document History

NEN-EN 50377-2-1
October 1, 2001
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 2-1: Type FC-PC terminated on IEC 60793-2 category B1 singlemode fibre
Contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve FC/PC connector...
Advertisement