NEN-ISO 4935

Steel and iron - Determination of sulfur content - Infrared absorption method after combustion in an induction furnace

active, Most Current
Organization: NEN
Publication Date: 1 January 1992
Status: active
Page Count: 20
ICS Code (Ferrous metals in general): 77.080.01
scope:

This Standard specifies an infrared absorption method after combustion in an induction furnace for the determination of sulfur content in steel and iron. The method is applicable to sulfur contents between 0,002% m/m and 0,10% m/m.

Document History

NEN-ISO 4935
January 1, 1992
Steel and iron - Determination of sulfur content - Infrared absorption method after combustion in an induction furnace
This Standard specifies an infrared absorption method after combustion in an induction furnace for the determination of sulfur content in steel and iron. The method is applicable to sulfur contents...
Advertisement