NEN-ISO 11898-2

Road vehicles - Controller area network (CAN) - Part 2: High-speed medium access unit

inactive
Organization: NEN
Publication Date: 1 December 2003
Status: inactive
Page Count: 30
ICS Code (Car informatics. On board computer systems): 43.040.15
scope:

This part of ISO 11898 specifies the high-speed (transmission rates of up to 1 Mbit/s) medium access unit (MAU), and some medium dependent interface (MDI) features (according to ISO 8802-3), which comprise the physical layer of the controller area network (CAN): a serial communication protocol that supports distributed real-time control and multiplexing for use within road vehicles.

Document History

December 1, 2016
Road vehicles - Controller area network (CAN) - Part 2: High-speed medium access unit
NEN-ISO 11898-2 specifies the high-speed physical media attachment (HS-PMA) of the controller area network (CAN), a serial communication protocol that supports distributed real-time control and...
NEN-ISO 11898-2
December 1, 2003
Road vehicles - Controller area network (CAN) - Part 2: High-speed medium access unit
This part of ISO 11898 specifies the high-speed (transmission rates of up to 1 Mbit/s) medium access unit (MAU), and some medium dependent interface (MDI) features (according to ISO 8802-3), which...
Advertisement