NEN - NPR-ISO/TS 17431

Fire tests - Reduced-scale model box test

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 26
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This Technical Specification specifies an intermediate-scale test method that simulates a fire that under wellventilated conditions starts in a corner of a small room with a single doorway and can develop until the room is fully involved in the fire. The method is primarily intended to evaluate the contribution to toxic hazard in, and potential for fire spread to, evacuation routes connected to the room of origin in which surface products are installed. The method is especially suitable for products with which a full-scale room test has to be terminated before the full involvement of the room with fire because of the occurrence of flashover or any other safety reasons.

Document History

NPR-ISO/TS 17431
August 1, 2006
Fire tests - Reduced-scale model box test
This Technical Specification specifies an intermediate-scale test method that simulates a fire that under wellventilated conditions starts in a corner of a small room with a single doorway and can...
Advertisement