NEN-EN-IEC 60512-11-3

Connectors for electronic equipment - Tests and measurements - Part 11-3: Climatic tests - Test 11c: Damp heat, steady state

active, Most Current
Organization: NEN
Publication Date: 1 May 2002
Status: active
Page Count: 26
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512, when required by the detail specification, is used for testing electromechnical components within the scope of IEC technical committee 48. This test may also be used for similar devices when specified in a detail specification. The object of this test is to define a standard test method to assess the ability of components to be stored and/or to function in a specified manner under conditions of high relative humidity.

Document History

NEN-EN-IEC 60512-11-3
May 1, 2002
Connectors for electronic equipment - Tests and measurements - Part 11-3: Climatic tests - Test 11c: Damp heat, steady state
This part of IEC 60512, when required by the detail specification, is used for testing electromechnical components within the scope of IEC technical committee 48. This test may also be used for...
Advertisement