NEN-EN-IEC 61987-24-1

Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 24-1: Lists of Properties (LOPs) of positioners and I/P converters for electronic data exchange

active, Most Current
Organization: NEN
Publication Date: 1 January 2016
Status: active
Page Count: 37
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Technical product documentation): 01.110
scope:

NEN-EN-IEC 61987-24-1 provides - Operating Lists of Properties (OLOPs) for the description of the operating parameters and the collection of requirements for valve/actuator accessories, that can be used for every valve/actuator accessory, - Device Lists of Properties (DLOPs) for positioners and I/P converters. The structures of the OLOP and the DLOPs conform to the general structures defined in IEC 61987-11 and IEC 61987-21 as well as to the fundamentals for the construction of LOPs defined in IEC 61987-10. The DLOPs conform additionally with the terms defined in IEC 60534-7. Libraries of properties and of blocks used in the LOPs are listed in Annexes A and B respectively.

Document History

NEN-EN-IEC 61987-24-1
January 1, 2016
Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 24-1: Lists of Properties (LOPs) of positioners and I/P converters for electronic data exchange
NEN-EN-IEC 61987-24-1 provides - Operating Lists of Properties (OLOPs) for the description of the operating parameters and the collection of requirements for valve/actuator accessories, that can be...
Advertisement