NEN-EN-ISP 10609-6
Information technology - International Standardized Profiles TB, TC, TD en TE - Connection-mode Transport Service over connection-mode Network Service - Part 6: Definition of profiles TC1111/TC1121
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Is applicable to End Systems concerned with operating in the Open Systems Interconnexion (OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service. Is applicable to the provision of the connection-mode Transport Service in end systems attached to any type of subnetwork from which the standardized connection-mode Network Service can be made available. Specifies the definition of profiles TC1111/TC1121 in the TC group which uses Transport protocol classes 0 and 2.
Document History