NEN - NPR-ISO/TR 10064-6
Code of inspection practice - Bevel gear measurement methods
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Gears): | 21.200 |
scope:
This part of ISO/TR 10064 provides information on measuring methods and practices of unassembled bevel and hypoid gears and gear pairs. Tolerances are provided in Clause 5 of ISO 17485:2006, for calculating the maximum values allowed by the specific tolerance grade. Measuring methods and practices are included in order to promote uniform inspection procedures (see Clause 5). These methods permit the manufacturer and purchaser to conduct measuring procedures which are accurate and repeatable to a degree compatible with the specified tolerance grade of ISO 17485. See Clause 6 of ISO 17485:2006 for required and optional measuring methods. This part of ISO/TR 10064 applies to bevel gear components as defined in ISO 17485. It does not apply to enclosed gear unit assemblies, including speed reducers or increasers, gear motors, shaft mounted reducers, high speed units, or other enclosed gear units which are manufactured for a given power, speed, ratio or application. The use of the accuracy grades for the determination of gear performance requires extensive experience with specific applications. Therefore, users are cautioned against the direct application of tolerance values to a projected performance of unassembled gears when they are assembled. Tolerance values for gears outside the limits stated in ISO 17485 are established by determining the specific application requirements. This possibly requires setting a tolerance smaller than that calculated by the formulae in ISO 17485.
Document History