NEN-ISO 2860

Earth-moving machinery - Minimum access dimensions

inactive
Organization: NEN
Publication Date: 1 July 1987
Status: inactive
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard specifies the minimum access openings on earth-moving machinery for: the hand, the head, the body, arm reach and two-handed reach. It provides engineers and designers with information in order that access openings provided in equipment and machinery for purposes of inspection, adjustment and maintenance are made large enough for the intended function by the man in the field or shop.

Document History

January 1, 1988
Earth-moving machinery - Minimum access dimensions
A description is not available for this item.
NEN-ISO 2860
July 1, 1987
Earth-moving machinery - Minimum access dimensions
This International Standard specifies the minimum access openings on earth-moving machinery for: the hand, the head, the body, arm reach and two-handed reach. It provides engineers and designers with...

References

Advertisement