NEN-IEC 60384-10/A1

Fixed capacitors for use in electronic equipment - Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 6
ICS Code (Ceramic and mica capacitors): 31.060.20
scope:

This standard is applicable to fixed unencapsulated multilayer chip capacitors of ceramic dielectric, Class 1 and Class 2, with a rated voltage normally not exceeding 200 V, for use in electronic equipment. For higher voltages changes may be necessary to some of the test, and these shall be specified in the detail specification. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted directly on to substrates for hybrid circuits or on to printed boards.

Document History

December 1, 2000
Fixed capacitors for use in electronic equipment - Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors
A description is not available for this item.
NEN-IEC 60384-10/A1
June 1, 1999
Fixed capacitors for use in electronic equipment - Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors
This standard is applicable to fixed unencapsulated multilayer chip capacitors of ceramic dielectric, Class 1 and Class 2, with a rated voltage normally not exceeding 200 V, for use in electronic...
June 1, 1999
Fixed capacitors for use in electronic equipment - Part 10: Sectional specification: Fixed multilayer ceramic chip capacitors
This standard is applicable to fixed unencapsulated multilayer chip capacitors of ceramic dielectric, Class 1 and Class 2, with a rated voltage normally not exceeding 200 V, for use in electronic...
Advertisement