NEN-EN-ISO 17962
Agricultural machinery - Equipment for sowing - Minimization of the environmental effects of fan exhaust from pneumatic systems
| Organization: | NEN |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Sowing and planting equipment): | 65.060.30 |
scope:
NEN-EN-ISO 17962 specifies various means of minimizing the environmental effects of fan exhaust from pneumatic systems for vacuum-style sowing agricultural field equipment used for sowing coated seeds. It is applicable to vacuum-style sowing systems where "dust off" (fugitive) material from seed coatings can mix with fan (blower) intake air and be exhausted into the atmosphere. This International Standard is not applicable to - conveyance systems between a central tank and remote meters where the air is exhausted at the remote meters, and - conveyance systems where the meter is at a central tank and the air is exhausted at a ground engaging opening device. The design principles in this International Standard are not applicable to pneumatic equipment for sowing which was manufactured before the date of its publication.
Document History