NEN-ISO 5782-1

Pneumatic fluid power - Compressed air filters - Part 1: Main characteristics to be included in supplier's literature and product-marking requirements

active, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: active
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

NEN-ISO 5782-1 specifies which characteristics of compressed air filters are to be included in the supplier's literature. It also specifies product-marking requirements. This document is applicable to compressed air filters, constructed from light alloys (aluminium, etc.), zinc diecast alloys, brass, steel and plastic, with a rated pressure of up to 1 600 kPa (16 bar) and a maximum temperature of 80 °C, designed to remove solid and liquid contaminants from compressed air by mechanical means.

Document History

NEN-ISO 5782-1
November 1, 2017
Pneumatic fluid power - Compressed air filters - Part 1: Main characteristics to be included in supplier's literature and product-marking requirements
NEN-ISO 5782-1 specifies which characteristics of compressed air filters are to be included in the supplier's literature. It also specifies product-marking requirements. This document is applicable...
February 1, 1998
Pneumatic fluid power - Compressed air filters - Part 1: Main characteristics to be included in supplier's literature and product-marking requirements
Specifies which characteristics of compressed air filters are to be included in the supplier's literature. It also specifies product-marking requirements.
December 1, 1995
Pneumatic fluid power - Compressed air filters - Part 1: Main characteristics to be included in commercial literature and specific requirements
A description is not available for this item.
Advertisement