NEN-EN-IEC 61169-47

Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick)

active, Most Current
Organization: NEN
Publication Date: 1 August 2015
Status: active
Page Count: 33
ICS Code (RF connectors): 33.120.30
scope:

NEN-EN-IEC 61169-47, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick). It describes the interface dimensions with gauging information, electrical and mechanical performance including the mandatory tests selected from IEC 61169-1:2013, applicable to all DS relating to type F-Quick connectors. This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements.

Document History

NEN-EN-IEC 61169-47
August 1, 2015
Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick)
NEN-EN-IEC 61169-47, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically...
November 1, 2012
Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling,...
Advertisement