NEN-EN 50377-9-2

Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 9-2: Type MT-RJ terminated on IEC 60793-2 Category B1.1 singlemode fibre

active, Most Current
Organization: NEN
Publication Date: 1 April 2004
Status: active
Page Count: 29
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug adapter plug) must meet in order for it to be categorised as an EN standard product.

Document History

NEN-EN 50377-9-2
April 1, 2004
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 9-2: Type MT-RJ terminated on IEC 60793-2 Category B1.1 singlemode fibre
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled multimode MT-RJ connector set (plug...
Advertisement