NEN-EN 60335-2-67
Safety of household and similar electrical appliances - Part 2-67: Particular requirements for floor treatment and floor cleaning machines for industrial and commercial use
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1994 |
| Status: | inactive |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
Deals with particular requirements for safety of electrical motor-operated floor polishing (including waxing and buffing), scrubbing and grinding, scarifying and carpet shampooing appliances primarily designed for industrial and commercial use, including appliances incorporating wet and/or dry suction which are not within the scope of IEC 335-2-10 and IEC 335-2-68.
Document History
NEN-EN 60335-2-67
December 1, 1994
Safety of household and similar electrical appliances - Part 2-67: Particular requirements for floor treatment and floor cleaning machines for industrial and commercial use
Deals with particular requirements for safety of electrical motor-operated floor polishing (including waxing and buffing), scrubbing and grinding, scarifying and carpet shampooing appliances...