NEN-ISO 817

Refrigerants - Designation system

inactive
Organization: NEN
Publication Date: 1 January 2005
Status: inactive
Page Count: 18
ICS Code (Refrigerants and antifreezes): 71.100.45
scope:

This International Standard provides an unambiguous system for numbering and assigning composition-designating prefixes to refrigerants. Tables listing the refrigerant designations are included. It is intended to be used with other relevant safety standards such as ISO 5149, IEC 60335-2-24 and IEC 60335-2-40.

Document History

November 1, 2017
Refrigerants - Designation and safety classification
A description is not available for this item.
June 1, 2014
Refrigerants - Designation and safety classification
NEN-ISO 817 provides an unambiguous system for assigning designations to refrigerants. It also establishes a system for assigning a safety classification to refrigerants based on toxicity and...
NEN-ISO 817
January 1, 2005
Refrigerants - Designation system
This International Standard provides an unambiguous system for numbering and assigning composition-designating prefixes to refrigerants. Tables listing the refrigerant designations are included. It...
Advertisement