NEN-ISO/IEC 13248-4

Information technology - Open Systems Interconnection - The Directory: Protocol Implementation Conformance Statement (PICS) Proforma for The Directory Information Shadowing Protocol

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 30
ICS Code (Application layer): 35.100.70
scope:

Provides the PICS proforma for the Directory Information Shadowing Protocol (DISP) specified in ITU-T X.500-Series / ISO/IEC 9594:1995. This PICS proforma is in compliance with the relevant requirements, and in accordance with the relevant guidance for PICS proforma, given in ITU-T X. 296 / ISO/IEC 9646-7.

Document History

NEN-ISO/IEC 13248-4
February 1, 1999
Information technology - Open Systems Interconnection - The Directory: Protocol Implementation Conformance Statement (PICS) Proforma for The Directory Information Shadowing Protocol
Provides the PICS proforma for the Directory Information Shadowing Protocol (DISP) specified in ITU-T X.500-Series / ISO/IEC 9594:1995. This PICS proforma is in compliance with the relevant...
Advertisement