NEN-ISO 4649
Rubber, vulcanized or thermoplastic - Determination of abrasion resistance using a rotating cylindrical drum device
| Organization: | NEN |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Rubber): | 83.060 |
scope:
This International Standard specifies two methods for the determination of the resistance of rubber to abrasion by means of a rotating cylindrical drum device. The methods involve determination of the volume loss due to the abrasive action of rubbing a test piece over a specified grade of abrasive sheet. Method A is for a non-rotating test piece and method B for a rotating test piece. For each method, the result can be reported as a relative volume loss or an abrasion resistance index.
Document History