NEN-EN-IEC 61724

Photovoltaic system performance monitoring - Guidelines for measurement, data exchange and analysis

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 52
ICS Code (Wind turbine energy systems): 27.180
scope:

Recommends procedures for the monitoring of energy-related PV system characteristics such as in-plane irradiance, array output, storage input and output and power conditioner input and output; and for the exchange and analysis of monitored data. The purpose of these procedues is to assess the overall performance of PV systems configured as stand-alone or utility grid-connected, or as hybridised with non-PV power sources such as engine generators and wind-turbines. This standard may not be applicable to small stand-alne systems due to the relatively high cost of the measurement equipment.

Document History

NEN-EN-IEC 61724
September 1, 1998
Photovoltaic system performance monitoring - Guidelines for measurement, data exchange and analysis
Recommends procedures for the monitoring of energy-related PV system characteristics such as in-plane irradiance, array output, storage input and output and power conditioner input and output; and...
Advertisement