NEN-ISO 28580

Passenger car, truck and bus tyres - Methods of measuring rolling resistance - Single point test and correlation of measurement results

active, Most Current
Organization: NEN
Publication Date: 1 July 2009
Status: active
Page Count: 34
ICS Code (Tyres in general): 83.160.01
scope:

This International Standard specifies methods for measuring rolling resistance, under controlled laboratory conditions, for new pneumatic tyres designed primarily for use on passenger cars, trucks and buses. Tyres intended for temporary use only are not included in this International Standard. This International Standard includes a method for correlating measurement results to allow inter-laboratory comparisons. Measurement of tyres using this method enables comparisons to be made between the rolling resistance of new test tyres when they are free-rolling straight ahead, in a position perpendicular to the drum outer surface, and in steady-state conditions. In measuring tyre rolling resistance, it is necessary to measure small forces in the presence of much larger forces. It is, therefore, essential that equipment and instrumentation of appropriate accuracy be used.

Document History

NEN-ISO 28580
July 1, 2009
Passenger car, truck and bus tyres - Methods of measuring rolling resistance - Single point test and correlation of measurement results
This International Standard specifies methods for measuring rolling resistance, under controlled laboratory conditions, for new pneumatic tyres designed primarily for use on passenger cars, trucks...
Advertisement