NEN-EN-ISO 16000-2

Indoor air - Part 2: Sampling strategy for formaldehyde

active, Most Current
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 29
ICS Code (Ambient atmospheres): 13.040.20
scope:

This part of ISO 16000 is intended as an aid to planning formaldehyde indoor pollution measurements. In the case of indoor air measurements1) , the careful planning of sampling and the entire measurement strategy are of particular significance, since the result of the measurement can have far-reaching consequences, for example, with regard to the need for remedial action or the success of such an action.

Document History

NEN-EN-ISO 16000-2
April 1, 2006
Indoor air - Part 2: Sampling strategy for formaldehyde
This part of ISO 16000 is intended as an aid to planning formaldehyde indoor pollution measurements. In the case of indoor air measurements1) , the careful planning of sampling and the entire...

References

Advertisement