NEN-EN 748+A1

Playing field equipment - Football goals - Functional and safety requirements, test methods

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Outdoor and water sports equipment): 97.220.40
ICS Code (Indoor sports equipment): 97.220.30
scope:

NEN-EN 748:2013+A1 specifies the functional requirements for 4 types and 2 sizes (see Clause 3) and the safety requirements (see Clause 4) for football goals. It is applicable to football goals for training and competition in outdoor sports facilities and indoor arenas. The following football goals are excluded: a) EN 16579: goals with a size of 5,00 m × 2,00 m and 7,32 m × 2,44 m and with a total weight of ≥ 10 kg and ≤ 42 kg (total weight includes net, net fixing and any permanently attached anchoring or stabilizing system); b) EN 16664: (lightweight goals).

Document History

NEN-EN 748+A1
January 1, 2018
Playing field equipment - Football goals - Functional and safety requirements, test methods
NEN-EN 748:2013+A1 specifies the functional requirements for 4 types and 2 sizes (see Clause 3) and the safety requirements (see Clause 4) for football goals. It is applicable to football goals for...
September 1, 2016
Playing field equipment - Football goals - Functional and safety requirements, test methods
A description is not available for this item.
May 1, 2013
Playing field equipment - Football goals - Functional and safety requirements, test methods
This document specifies the functional requirements for 4 types and 2 sizes (see Clause 3) and the safety requirements (see Clause 4) for football goals. It is applicable to football goals for...
September 1, 2012
Playing field equipment - Football goals - Functional and safety requirements, test methods
This document specifies the functional requirements for 4 types and 2 sizes (see Clause 3) and the safety requirements (see Clause 4) for football goals. It is applicable to football goals for...
September 1, 2006
Playing field equipment - Football goals - Functional and safety requirements, test methods
A description is not available for this item.
September 1, 2004
Playing field equipment - Football goals - Functional and safety requirements, test methods
This document specifies the functional requirements for 4 types and 2 sizes (see Clause 3) and the safety requirements (see Clause 4) for football goals. It is applicable to football goals for...
November 1, 2002
Playing field equipment - Football goals - Functional and safety requirements, test methods
This document specifies the functional requirements for 4 types and 2 sizes (see Clause 3) and the safety requirements (see Clause 4) for football goals. It is applicable to football goals for...
June 1, 1998
Playing field equipment - Football goals - Functional and safety requirements, test methods (including amendment 1:1998)
Specifies the functional requirements for 3 types and 2 sizes and the safety requirements for football goals. It is applicable to football goals for training and competition in outdoor sports...
January 1, 1996
Playing field equipment - Football goals - Requirements and test methods including safety
Describes the functional requirements for 3 types and 2 sizes and the safety requirements for football goals. It is applicable to football goals for training and competition in outdoor sports...
June 1, 1992
Football goals
Describes the functional requirements for 3 types and 2 sizes and the safety requirements for football goals. It is applicable to football goals for training and competition in outdoor sports...
Advertisement