NEN-EN-IEC 60317-59
Specifications for particular type of winding wires - Part 59: Polyamideimide enameled round copper wire, class 240
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Wires): | 29.060.10 |
scope:
NEN-EN-IEC 60317-59 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by this part of IEC 60317 is: - grade 1: 0,180 mm up to and including 1,600 mm; - grade 2: 0,180 mm up to and including 1,600 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.
Document History