NEN-ISO 4548-13

Methods of test for full-flow lubricating oil filters for internal combustion engines - Part 13: Static burst pressure test for composite filter housings

inactive
Organization: NEN
Publication Date: 1 September 2013
Status: inactive
Page Count: 14
ICS Code (Internal combustion engines): 27.020
scope:

This part of ISO 4548 specifies a method of testing full-flow lubricating oil filters for internal combustion engines to determine their ability to withstand a static pressure objective at high and cold temperature and to determine their burst pressure and the failure mode concerned. It shall apply to all kind of oil filters, as well spin on cartridges as temperature sensitive materials. It shall as well apply to new filters and filters returned from field back from endurance tests.

Document History

August 1, 2023
Methods of test for full flow lubricating oil filters for internal combustion engines - Part 13: Static burst pressure test for composite filter housings
This document specifies a method of testing full-flow lubricating oil filters for internal combustion engines to determine their ability to withstand a static pressure objective at high and low...
NEN-ISO 4548-13
September 1, 2013
Methods of test for full-flow lubricating oil filters for internal combustion engines - Part 13: Static burst pressure test for composite filter housings
This part of ISO 4548 specifies a method of testing full-flow lubricating oil filters for internal combustion engines to determine their ability to withstand a static pressure objective at high and...
Advertisement