NEN-EN-ISO 14880-4

Microlens arrays - Part 4: Test methods for geometrical properties

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 31
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

This part of ISO 14880 specifies methods for testing optical properties, other than wavefront aberrations, of microlenses in microlens arrays. It is applicable to microlens arrays with very small lenses formed on one or more surfaces of a common substrate and to graded index microlenses.

Document History

June 1, 2006
Optics and phonotics - Microlens arrays - Part 4: Test methods for geometrical properties
This part of ISO 14880 specifies methods for testing optical properties, other than wavefront aberrations, of microlenses in microlens arrays. It is applicable to microlens arrays with very small...
NEN-EN-ISO 14880-4
February 1, 2005
Microlens arrays - Part 4: Test methods for geometrical properties
This part of ISO 14880 specifies methods for testing optical properties, other than wavefront aberrations, of microlenses in microlens arrays. It is applicable to microlens arrays with very small...
Advertisement