NEN-ISO 581
Weldability - Definition
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2004 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
| ICS Code (Manufacturing engineering (Vocabularies)): | 01.040.25 |
scope:
Gives a general definition of weldability, taking into consideration all the welding processes and taking note of all the different types of construction whatever properties they may have. As it includes all possibilities resulting from the combination of the four variables: material, process, type of construction and purpose, it should be possible to deduce any particular definition.
Document History
NEN-ISO 581
November 1, 2004
Weldability - Definition
Gives a general definition of weldability, taking into consideration all the welding processes and taking note of all the different types of construction whatever properties they may have. As it...