NEN-EN-ISO 14520-12

Gaseous fire-extinguishing systems - Physical properties and system design - Part 12: IG-01 extinguishant

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: inactive
Page Count: 11
ICS Code (Fire-fighting): 13.220.10
scope:

Contains the specific requirements for gaseous fire fighting systems, with respect to IG-01 extinguishant and includes details on its physical properties, specification, usage and safety aspects. Covers systems operating at pressures of nominal 160 bar.

Document History

NEN-EN-ISO 14520-12
May 1, 1998
Gaseous fire-extinguishing systems - Physical properties and system design - Part 12: IG-01 extinguishant
Contains the specific requirements for gaseous fire fighting systems, with respect to IG-01 extinguishant and includes details on its physical properties, specification, usage and safety aspects....
Advertisement