NEN-ISO 5636-5

Paper and board - Determination of air permeance and air resistance (medium range) - Part 5: Gurley method

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

This part of ISO 5636 specifies the Gurley method of determining the air permeance of paper and board. It is applicable to papers and boards which have air permeances between 0,1 µm/(Pa·s) and 100 µm/(Pa·s). It is unsuitable for rough-surfaced materials, which cannot be securely clamped to avoid leakage. This method may also be used to determine the air resistance of paper and board.

Document History

November 1, 2013
Paper and board - Determination of air permeance (medium range) - Part 5: Gurley method
This part of ISO 5636 specifies the Gurley method for determining the air permeance of paper and board using the air resistance tester, the Gurley apparatus. It is applicable to papers and boards...
NEN-ISO 5636-5
August 1, 2003
Paper and board - Determination of air permeance and air resistance (medium range) - Part 5: Gurley method
This part of ISO 5636 specifies the Gurley method of determining the air permeance of paper and board. It is applicable to papers and boards which have air permeances between 0,1 µm/(Pa·s) and 100...
Advertisement