NEN-ISO/IEC 29341-8-20
Information technology – UPnP Device Architecture – Part 8-20: Internet Gateway Device Control Protocol – Wide Area Network Point-to-Point Protocol Connection Service
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 104 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. This service-type enables a UPnP control point to configure and control PPP connections on the WAN interface of a UPnP compliant InternetGatewayDevic
Document History