NEN-ISO 19233-1

Implants for surgery - Orthopaedic joint prosthesis - Part 1: Procedure for producing parametric 3D bone models from CT data of the knee

active, Most Current
Organization: NEN
Publication Date: 1 May 2017
Status: active
Page Count: 19
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

NEN-ISO 19233-1 provides requirements for capturing necessary bone geometries, when using a medical X-ray computed tomography apparatus, to provide the information for applications such as preoperative planning, surgical navigation, robotic surgeries, patient matched instruments and personalized total knee joint prosthesis. The conditions to scan images of bones and the conditions to reconstruct three-dimensional bone models are provided.

Document History

NEN-ISO 19233-1
May 1, 2017
Implants for surgery - Orthopaedic joint prosthesis - Part 1: Procedure for producing parametric 3D bone models from CT data of the knee
NEN-ISO 19233-1 provides requirements for capturing necessary bone geometries, when using a medical X-ray computed tomography apparatus, to provide the information for applications such as...
Advertisement