NEN-EN-IEC 62137-1-1

Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-1: Pull strength test

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 26
ICS Code (Electronic component assemblies): 31.190
scope:

The test method described in this part of IEC 62137 is applicable to gull-wing lead surface mounting components. The method is designed to test and evaluate the endurance of the solder joint between component leads and lands on a substrate, by means of a pull type mechanical stress. This test is suitable for evaluating the effects of repeated temperature change on the strength of the solder joint between component terminals and lands on a substrate.

Document History

NEN-EN-IEC 62137-1-1
October 1, 2007
Surface mounting technology - Environmental and endurance test methods for surface mount solder joint - Part 1-1: Pull strength test
The test method described in this part of IEC 62137 is applicable to gull-wing lead surface mounting components. The method is designed to test and evaluate the endurance of the solder joint between...
Advertisement