DSF/prEN 62282-6-1

Fuel cell technologies -- Part 6-1: Micro fuel cell technologies - Safety

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 200
ICS Code (Fuel cells): 27.070
scope:

1.1 System boundary
1.1.1 This consumer safety standard covers micro fuel cell power systems, micro fuel cell power units and fuel cartridges that are wearable or easily carried by hand, providing d.c. outputs that do not exceed 60 V d.c. and power outputs that do not exceed 240 VA. As such, the externally accessible circuitry is considered as circuits that are Safety Extra Low Voltage (SELV) as defined in IEC 60950-1, and as limited power circuits if further compliance with IEC 60950-1, 2.5 is demonstrated. Micro fuel cell power systems that have internal systems exceeding 60 V d.c. or 240 VA should be appropriately evaluated in accordance with the separate criteria of IEC 60950-1.
1.1.2 This consumer safety standard covers all micro fuel cell power systems, units and fuel cartridges. This standard establishes requirements for all micro fuel cell power systems, micro fuel cell power units and fuel cartridges to ensure a reasonable degree of safety for normal use, reasonably foreseeable misuse, and consumer transportation of such items. The fuel cartridges covered by this standard are not intended to be refilled by the consumer. Fuel cartridges refilled by the manufacturer or by trained technicians must meet all requirements of this standard.

Document History

DSF/prEN 62282-6-1
Fuel cell technologies -- Part 6-1: Micro fuel cell technologies - Safety
1.1 System boundary 1.1.1 This consumer safety standard covers micro fuel cell power systems, micro fuel cell power units and fuel cartridges that are wearable or easily carried by hand, providing...
Advertisement