NEN-EN-ISO 3738-2
Hardmetals - Rockwell hardness test (scale A) - Part 2: Preparation and calibration of standard test blocks
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2006 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
| ICS Code (Powder metallurgy): | 77.160 |
scope:
This part of ISO 3738 specifies the preparation and calibration of hardmetal primary Standard test blocks, secondary Standard test blocks and working Standard test blocks from master standard test blocks to be used for the verification of Rockwell hardness testing machines (scale A) and indenters for testing hardmetals. This document should be read in conjunction with ISO 3738-1.
Document History
NEN-EN-ISO 3738-2
April 1, 2006
Hardmetals - Rockwell hardness test (scale A) - Part 2: Preparation and calibration of standard test blocks
This part of ISO 3738 specifies the preparation and calibration of hardmetal primary Standard test blocks, secondary Standard test blocks and working Standard test blocks from master standard test...