NEN - NVN-ENV 1893

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of tensile properties

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: inactive
Page Count: 20
ICS Code (Advanced ceramics): 81.060.30
scope:

Specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700°C in air at atmospheric pressure.

Document History

NVN-ENV 1893
July 1, 1996
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature in air at atmospheric pressure - Determination of tensile properties
Specifies the conditions for determination of tensile properties of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 1700°C in air at atmospheric pressure.

References

Advertisement