NEN-ISO 16964

Gas cylinders - Flexible hoses assemblies - Specification and testing

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 23
ICS Code (Hoses): 83.140.40
ICS Code (Gas cylinders): 23.020.35
scope:

NEN-ISO 16964 provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers for use when filling and emptying gas at production sites and also for customer use. This International Standard applies to flexible hose assemblies with rated pressures up to 1 000 bar for use in the temperature range of -40° C to +65° C. This International Standard is not applicable to: - rubber and plastics flexible hose assemblies for welding, cutting and related processes up to 45 MPa (450 bar) for customer use (see ISO 14113); - high pressure flexible hose assemblies for use with medical gas systems for customer use (see ISO 21969); - low pressure hose assemblies for use with medical gases, for customer use (see ISO 5359); - rubber and thermoplastic low pressure hose assemblies for welding, cutting and related processes for customer use (see ISO 3821 or ISO 12170); - flexible hose assemblies for cryogenic applications (see ISO 21012); - flexible hose assemblies for liquid petroleum gas (LPG).

Document History

NEN-ISO 16964
October 1, 2015
Gas cylinders - Flexible hoses assemblies - Specification and testing
NEN-ISO 16964 provides specification and testing requirements for high pressure flexible hose assemblies intended to be connected to gas cylinders, bundles of cylinders or trailers for use when...
Advertisement