NEN-ISO 11003-2

Adhesives - Determination of shear behaviour of structural adhesives - Part 2: Tensile test method using thick adherends

active, Most Current
Organization: NEN
Publication Date: 2 February 2002
Status: active
Page Count: 22
ICS Code (Adhesives): 83.180
scope:

This part of ISO 11003 specifies a test method for determining the shear behaviour of an adhesive in a single lap joint bonded assembly when subjected to a tensile force. The test is performed on specimens consisting of thick, rigid adherends, with a short length of overlap, in order to obtain the most uniform distribution of shear stresses possible and to minimize other stress states which initiate failure. This test method may be used to determine: - the shear-stress against shear-strain curve to failure of the adhesive; - the shear modulus of the adhesive; - other adhesive properties that can be derived from the stress/strain curve such as secant shear modulus and maximum shear stress; - the effect of temperature, environment, test speed, etc., on these properties.

Document History

NEN-ISO 11003-2
February 2, 2002
Adhesives - Determination of shear behaviour of structural adhesives - Part 2: Tensile test method using thick adherends
This part of ISO 11003 specifies a test method for determining the shear behaviour of an adhesive in a single lap joint bonded assembly when subjected to a tensile force. The test is performed on...
Advertisement