NEN-EN 474-1+A1
Earth-moving machinery - Safety - Part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This part of EN 474 specifies the general safety requirements for earth-moving machinery1) described in EN ISO 6165:2006, except rollers and horizontal directional drill. This part also applies to derivative machinery (see 3.1.2) designed primarily for use with equipment to loosen, pick-up, move, transport, distribute and grade earth and rock. This part gives the common safety requirements for earth-moving machinery families and is intended to be used in conjunction with one of the EN 474 parts 2 to 12. These machine specific parts (EN 474-2 to -12) do not repeat the requirements from !EN 474-1:2006+A1:2009",
Document History