NEN-EN-IEC 60652

Loading tests on overhead line structures

inactive
Organization: NEN
Publication Date: 1 April 2004
Status: inactive
Page Count: 38
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

Codifies the methods of testing supports for overhead lines. It is applicable to the testing and structures of overhead lines for voltages above 45 kV; it can also serve as reference to the testing of lower voltage supports.

Document History

October 1, 2021
Overhead line structures - Loading tests
This document specifies the methods and procedures of testing supports for overhead lines. It applies to the testing of supports and structures of overhead lines. There is no restriction on the...
NEN-EN-IEC 60652
April 1, 2004
Loading tests on overhead line structures
Codifies the methods of testing supports for overhead lines. It is applicable to the testing and structures of overhead lines for voltages above 45 kV; it can also serve as reference to the testing...
Advertisement